ASUS logo

ASUS ROG Radeon RX 560 OC Edition AMD 4 GB GDDR5

Brand:
Product family:
Product series:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48606
Info modified on:
02 Sept 2024, 20:23:31
Short summary description ASUS ROG Radeon RX 560 OC Edition AMD 4 GB GDDR5:

ASUS ROG Radeon RX 560 OC Edition, Radeon RX 560, 4 GB, GDDR5, 128 bit, 5120 x 2880 pixels, PCI Express 3.0

Long summary description ASUS ROG Radeon RX 560 OC Edition AMD 4 GB GDDR5:

ASUS ROG Radeon RX 560 OC Edition. Graphics processor family: AMD, Graphics processor: Radeon RX 560. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7000 MHz. Maximum resolution: 5120 x 2880 pixels. OpenGL version: 4.5. Interface type: PCI Express 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.