ASUS logo

ASUS STRIX-GTX780-OC-6GD5 graphics card NVIDIA GeForce GTX 780 6 GB GDDR5

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74613
Info modified on:
02 Sept 2024, 20:24:34
Short summary description ASUS STRIX-GTX780-OC-6GD5 graphics card NVIDIA GeForce GTX 780 6 GB GDDR5:

ASUS STRIX-GTX780-OC-6GD5, GeForce GTX 780, 6 GB, GDDR5, 384 bit, 6008 MHz, PCI Express 3.0

Long summary description ASUS STRIX-GTX780-OC-6GD5 graphics card NVIDIA GeForce GTX 780 6 GB GDDR5:

ASUS STRIX-GTX780-OC-6GD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 780, Processor frequency: 889 MHz. Discrete graphics card memory: 6 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 6008 MHz. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.