ASUS S46CM-WX119H, Intel® Core™ i7, 1,9 GHz, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 774 GB
ASUS S46CM-WX119H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3517U, Processor frequency: 1,9 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 774 GB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black, Stainless steel