ASUS Eee PC S101, Intel Pentium Mobile, 1,6 GHz, 25,9 cm (10.2"), 1024 x 600 pixels, 1 GB, Windows XP Home Edition
ASUS Eee PC S101. Product type: Netbook. Processor family: Intel Pentium Mobile, Processor model: N270, Processor frequency: 1,6 GHz. Display diagonal: 25,9 cm (10.2"), Display resolution: 1024 x 600 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Operating system installed: Windows XP Home Edition. Product color: Gold. Weight: 1 kg