ASUS logo

ASUS Radeon RX 550 4G GDDR5 AMD 4 GB

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84542
Info modified on:
02 Sept 2024, 20:24:01
Short summary description ASUS Radeon RX 550 4G GDDR5 AMD 4 GB:

ASUS Radeon RX 550 4G GDDR5, Radeon RX 550, 4 GB, GDDR5, 128 bit, 5120 x 2880 pixels, PCI 3.0

Long summary description ASUS Radeon RX 550 4G GDDR5 AMD 4 GB:

ASUS Radeon RX 550 4G GDDR5. Graphics processor family: AMD, Graphics processor: Radeon RX 550. Discrete graphics card memory: 4 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7000 MHz. Maximum resolution: 5120 x 2880 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI 3.0. Cooling type: Active, Number of fans: 1 fan(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.