ASUS logo

ASUS RS700-E7/RS4-C server barebone Intel® C602 LGA 2011 (Socket R) Rack (1U)

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102063
Info modified on:
03 Aug 2022, 10:57:22
Short summary description ASUS RS700-E7/RS4-C server barebone Intel® C602 LGA 2011 (Socket R) Rack (1U):

ASUS RS700-E7/RS4-C, Intel® C602, LGA 2011 (Socket R), Intel, Intel® Xeon®, E5-2600, DDR3-SDRAM

Long summary description ASUS RS700-E7/RS4-C server barebone Intel® C602 LGA 2011 (Socket R) Rack (1U):

ASUS RS700-E7/RS4-C. Motherboard chipset: Intel® C602, Processor socket: LGA 2011 (Socket R), Processor family: Intel. Supported memory types: DDR3-SDRAM, Supported DIMM module capacities: 1GB, 2GB, 4GB, 8GB, Maximum internal memory: 192 GB. Storage drive sizes supported: 3.5", Supported storage drive interfaces: Serial ATA II, Serial ATA III, RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 32 MB. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.