ASUS logo

ASUS ROG Strix Wireless Headset Wired & Wireless Head-band Gaming Black, Orange

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57626
Info modified on:
14 Mar 2024, 19:21:24
Short summary description ASUS ROG Strix Wireless Headset Wired & Wireless Head-band Gaming Black, Orange:

ASUS ROG Strix Wireless, Wired & Wireless, Gaming, 20 - 20000 Hz, 350 g, Headset, Black, Orange

Long summary description ASUS ROG Strix Wireless Headset Wired & Wireless Head-band Gaming Black, Orange:

ASUS ROG Strix Wireless. Product type: Headset. Connectivity technology: Wired & Wireless. Recommended usage: Gaming. Headphone frequency: 20 - 20000 Hz. Cable length: 1,5 m. Weight: 350 g. Product color: Black, Orange

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.