ASUS logo

ASUS R752LDV-TY219H laptop Intel® Core™ i3 i3-4030U 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42739
Info modified on:
23 Jan 2025, 18:04:51
Short summary description ASUS R752LDV-TY219H laptop Intel® Core™ i3 i3-4030U 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Black:

ASUS R752LDV-TY219H, Intel® Core™ i3, 1,9 GHz, 43,9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description ASUS R752LDV-TY219H laptop Intel® Core™ i3 i3-4030U 43,9 cm (17.3") HD+ 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GT 820M Windows 8.1 Black:

ASUS R752LDV-TY219H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4030U, Processor frequency: 1,9 GHz. Display diagonal: 43,9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product color: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.