ASUS logo

ASUS R7240-2GD3-L graphics card AMD Radeon R7 240 2 GB GDDR3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
167046
Info modified on:
02 Sept 2024, 20:23:26
Short summary description ASUS R7240-2GD3-L graphics card AMD Radeon R7 240 2 GB GDDR3:

ASUS R7240-2GD3-L, Radeon R7 240, 2 GB, GDDR3, 128 bit, 1920 x 1200 pixels, PCI Express 3.0

Long summary description ASUS R7240-2GD3-L graphics card AMD Radeon R7 240 2 GB GDDR3:

ASUS R7240-2GD3-L. Graphics processor family: AMD, Graphics processor: Radeon R7 240, Processor frequency: 730 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit, Memory clock speed: 900 MHz. Maximum resolution: 1920 x 1200 pixels. DirectX version: 11.2. Interface type: PCI Express 3.0. Cooling type: Active

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.