ASUS logo

ASUS R558UQ-DM519T laptop Intel® Core™ i5 i5-7200U 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 4 (802.11n) Windows 10 Home Blue, Stainless steel

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
68684
Info modified on:
22 Jan 2025, 05:39:28
Short summary description ASUS R558UQ-DM519T laptop Intel® Core™ i5 i5-7200U 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 4 (802.11n) Windows 10 Home Blue, Stainless steel:

ASUS R558UQ-DM519T, Intel® Core™ i5, 2,5 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1,13 TB

Long summary description ASUS R558UQ-DM519T laptop Intel® Core™ i5 i5-7200U 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 4 (802.11n) Windows 10 Home Blue, Stainless steel:

ASUS R558UQ-DM519T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-7200U, Processor frequency: 2,5 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system installed: Windows 10 Home. Product color: Blue, Stainless steel

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.