ASUS logo

ASUS Vivobook Max R541UA-DM1407D laptop Intel® Core™ i3 i3-7100U 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 480 GB SSD Wi-Fi 4 (802.11n) FreeDOS White

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28575
Info modified on:
02 Feb 2025, 22:53:09
Short summary description ASUS Vivobook Max R541UA-DM1407D laptop Intel® Core™ i3 i3-7100U 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 480 GB SSD Wi-Fi 4 (802.11n) FreeDOS White:

ASUS Vivobook Max R541UA-DM1407D, Intel® Core™ i3, 2,4 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 480 GB

Long summary description ASUS Vivobook Max R541UA-DM1407D laptop Intel® Core™ i3 i3-7100U 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 480 GB SSD Wi-Fi 4 (802.11n) FreeDOS White:

ASUS Vivobook Max R541UA-DM1407D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-7100U, Processor frequency: 2,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 480 GB, Storage media: SSD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.