ASUS logo

ASUS R5230-SL-2GD3-L graphics card AMD Radeon R5 230 2 GB GDDR3

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
42785
Info modified on:
02 Sept 2024, 20:25:35
Short summary description ASUS R5230-SL-2GD3-L graphics card AMD Radeon R5 230 2 GB GDDR3:

ASUS R5230-SL-2GD3-L, Radeon R5 230, 2 GB, GDDR3, 64 bit, 2560 x 1600 pixels, PCI Express 2.1

Long summary description ASUS R5230-SL-2GD3-L graphics card AMD Radeon R5 230 2 GB GDDR3:

ASUS R5230-SL-2GD3-L. Graphics processor family: AMD, Graphics processor: Radeon R5 230, Processor frequency: 650 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 64 bit, Memory clock speed: 1200 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.1. Cooling type: Passive

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.