ASUS logo

ASUS R453LA-WX124H laptop Intel® Core™ i3 i3-4010U 35,6 cm (14") HD+ 8 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black, Silver

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24494
Info modified on:
24 Jan 2025, 20:48:41
Short summary description ASUS R453LA-WX124H laptop Intel® Core™ i3 i3-4010U 35,6 cm (14") HD+ 8 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black, Silver:

ASUS R453LA-WX124H, Intel® Core™ i3, 1,7 GHz, 35,6 cm (14"), 1600 x 900 pixels, 8 GB, 500 GB

Long summary description ASUS R453LA-WX124H laptop Intel® Core™ i3 i3-4010U 35,6 cm (14") HD+ 8 GB DDR3L-SDRAM 500 GB HDD Wi-Fi 4 (802.11n) Windows 8 Black, Silver:

ASUS R453LA-WX124H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i3, Processor model: i3-4010U, Processor frequency: 1,7 GHz. Display diagonal: 35,6 cm (14"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8. Product color: Black, Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.