ASUS logo

ASUS R2H tablet Intel® Celeron® 40 GB 17,8 cm (7") 0,5 GB Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87759
Info modified on:
04 Apr 2019, 07:07:46
Short summary description ASUS R2H tablet Intel® Celeron® 40 GB 17,8 cm (7") 0,5 GB Black:

ASUS R2H, 17,8 cm (7"), 40 GB, 0,5 GB, 830 g, Black

Long summary description ASUS R2H tablet Intel® Celeron® 40 GB 17,8 cm (7") 0,5 GB Black:

ASUS R2H. Display diagonal: 17,8 cm (7"). Internal storage capacity: 40 GB. Processor family: Intel® Celeron®. Internal memory: 0,5 GB. Weight: 830 g. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.