ASUS logo

ASUS Q170S1 motherboard Intel® Q170 LGA 1151 (Socket H4)

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86622
Info modified on:
30 Oct 2024, 13:07:15
Short summary description ASUS Q170S1 motherboard Intel® Q170 LGA 1151 (Socket H4):

ASUS Q170S1, Intel, LGA 1151 (Socket H4), Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 32 GB, SO-DIMM

Long summary description ASUS Q170S1 motherboard Intel® Q170 LGA 1151 (Socket H4):

ASUS Q170S1. Processor manufacturer: Intel, Processor socket: LGA 1151 (Socket H4), Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: SO-DIMM. Maximum resolution: 4096 x 2304 pixels. LAN controller: Intel I219LM. Component for: PC, Motherboard chipset family: Intel, Motherboard chipset: Intel® Q170

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.