ASUS logo

ASUS PRIME Q270M-C/CSM motherboard Intel® Q270 micro ATX

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92454
Info modified on:
30 Oct 2024, 13:06:04
Short summary description ASUS PRIME Q270M-C/CSM motherboard Intel® Q270 micro ATX:

ASUS PRIME Q270M-C/CSM, Intel, Intel® Celeron®, Intel® Pentium®, DDR4-SDRAM, 64 GB, DIMM, Non-ECC

Long summary description ASUS PRIME Q270M-C/CSM motherboard Intel® Q270 micro ATX:

ASUS PRIME Q270M-C/CSM. Processor manufacturer: Intel, Compatible processor series: Intel® Celeron®, Intel® Pentium®. Supported memory types: DDR4-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel I219LM. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset family: Intel. BIOS type: UEFI AMI, BIOS memory size: 16 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.