ASUS logo

ASUS PRIME A320M-C R2.0 motherboard AMD A320 Socket AM4 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
51011
Info modified on:
04 Nov 2024, 10:11:49
Short summary description ASUS PRIME A320M-C R2.0 motherboard AMD A320 Socket AM4 micro ATX:

ASUS PRIME A320M-C R2.0, AMD, Socket AM4, AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series, DDR4-SDRAM, 32 GB, DIMM

Long summary description ASUS PRIME A320M-C R2.0 motherboard AMD A320 Socket AM4 micro ATX:

ASUS PRIME A320M-C R2.0. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD A, AMD Athlon, AMD Athlon™ X4, AMD Ryzen 2000 Series, AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. HDMI version: 1.4b. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111H

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.