ASUS logo

ASUS PN50-BBR049MD PC/workstation barebone SFF Black 2 GHz Built-in speaker(s)

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34791
Info modified on:
09 Mar 2024, 14:19:00
Short summary description ASUS PN50-BBR049MD PC/workstation barebone SFF Black 2 GHz Built-in speaker(s):

ASUS PN50-BBR049MD, SFF, Mini PC barebone, DDR4-SDRAM, Ethernet LAN, 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)

Long summary description ASUS PN50-BBR049MD PC/workstation barebone SFF Black 2 GHz Built-in speaker(s):

ASUS PN50-BBR049MD. Chassis type: SFF, Product type: Mini PC barebone. Supported memory types: DDR4-SDRAM, Number of memory slots: 2, Maximum internal memory: 64 GB. Supported storage drive types: HDD & SSD. Ethernet LAN (RJ-45) ports: 1. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Bluetooth version: 5.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.