ASUS logo

ASUS P9X79-WS motherboard LGA 2011 (Socket R) SSI CEB

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40018
Info modified on:
30 Oct 2024, 13:11:24
Short summary description ASUS P9X79-WS motherboard LGA 2011 (Socket R) SSI CEB:

ASUS P9X79-WS, Intel, LGA 2011 (Socket R), E5-1600, E5-2600, 2600, 2700, 2800, 2900, DDR3-SDRAM, 64 GB

Long summary description ASUS P9X79-WS motherboard LGA 2011 (Socket R) SSI CEB:

ASUS P9X79-WS. Processor manufacturer: Intel, Processor socket: LGA 2011 (Socket R), Intel Xeon series: E5-1600, E5-2600. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory channels: Quad-channel. Supported storage drive interfaces: SATA II, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: Quad-GPU CrossFireX, Quad-GPU SLI. USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity: 3, 2

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.