ASUS logo

ASUS P8P67 DELUXE LGA 1156 (Socket H) ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
71000
Info modified on:
30 Oct 2024, 13:06:50
Short summary description ASUS P8P67 DELUXE LGA 1156 (Socket H) ATX:

ASUS P8P67 DELUXE, LGA 1156 (Socket H), Intel® Core™ i7, 32 GB, Non-ECC, 1066,1333,1600,1800,1866,2133 MHz, 0, 1, 5, 10

Long summary description ASUS P8P67 DELUXE LGA 1156 (Socket H) ATX:

ASUS P8P67 DELUXE. Processor socket: LGA 1156 (Socket H), Compatible processor series: Intel® Core™ i7. Maximum internal memory: 32 GB, ECC сompatibility: Non-ECC, Supported memory clock speeds: 1066,1333,1600,1800,1866,2133 MHz. RAID levels: 0, 1, 5, 10. LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC889

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.