ASUS logo

ASUS P8H61-M PRO B3 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
161779
Info modified on:
30 Oct 2024, 13:06:08
Short summary description ASUS P8H61-M PRO B3 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:

ASUS P8H61-M PRO B3, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, 5 GT/s, 16 GB, Non-ECC

Long summary description ASUS P8H61-M PRO B3 motherboard Intel® H61 LGA 1155 (Socket H2) micro ATX:

ASUS P8H61-M PRO B3. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC, Supported memory clock speeds: 1066,1333 MHz. Maximum graphics card memory: 1748 MB, Graphics card family: Intel. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: 10/100/1000 Mbit/sec. Component for: PC, Motherboard form factor: micro ATX, Motherboard chipset: Intel® H61

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.