ASUS logo

ASUS P5QPL-VM motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91519
Info modified on:
30 Oct 2024, 13:06:50
Short summary description ASUS P5QPL-VM motherboard LGA 775 (Socket T) micro ATX:

ASUS P5QPL-VM, Intel, LGA 775 (Socket T), 8 GB, Non-ECC, 1849 MB, PCIe Gb LAN

Long summary description ASUS P5QPL-VM motherboard LGA 775 (Socket T) micro ATX:

ASUS P5QPL-VM. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, ECC сompatibility: Non-ECC. Maximum graphics card memory: 1849 MB. Networking features: PCIe Gb LAN. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.