ASUS logo

ASUS P5LD2-VM DH LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
81135
Info modified on:
18 Jan 2024, 17:34:23
Short summary description ASUS P5LD2-VM DH LGA 775 (Socket T) micro ATX:

ASUS P5LD2-VM DH, Intel, LGA 775 (Socket T), 4 GB, GMA 950, Intel® 82573L, Gigabit Ethernet

Long summary description ASUS P5LD2-VM DH LGA 775 (Socket T) micro ATX:

ASUS P5LD2-VM DH. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum internal memory: 4 GB. Graphics card: GMA 950. LAN controller: Intel® 82573L, Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC882

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.