ASUS logo

ASUS P5G41-M LX2/GB motherboard LGA 775 (Socket T) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
136689
Info modified on:
04 Apr 2019, 12:06:57
Short summary description ASUS P5G41-M LX2/GB motherboard LGA 775 (Socket T) micro ATX:

ASUS P5G41-M LX2/GB, LGA 775 (Socket T), 8 GB, 800,1066,1333 MHz, Gigabit Ethernet, micro ATX, 6.1 channels

Long summary description ASUS P5G41-M LX2/GB motherboard LGA 775 (Socket T) micro ATX:

ASUS P5G41-M LX2/GB. Processor socket: LGA 775 (Socket T). Maximum internal memory: 8 GB, Supported memory clock speeds: 800,1066,1333 MHz. Networking features: Gigabit Ethernet. Motherboard form factor: micro ATX, Audio output channels: 6.1 channels, Audio chip: Realtek ALC662. BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.