ASUS logo

ASUS MB INTEL S775 P5AD2-E PREMIUM ATX

Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79847
Info modified on:
04 Apr 2019, 04:53:19
Short summary description ASUS MB INTEL S775 P5AD2-E PREMIUM ATX:

ASUS MB INTEL S775 P5AD2-E PREMIUM ATX, 4 GB, 2 x Marvell PCIe 88E8053 Gigabit LAN Controller, features AI NET2; 54 Mbps IEEE 802.11g and..., ATX, C-Media High Definition Audio 8-channel CODEC, 1 x PCI Express x16 slot for discrete graphics card; 2 x PCI Express x1; 3 x PCI, Back Panel I/O Ports: 1 x Parallel 1 x WLAN antenna jack (optional) 1 x Optical + 1 x Coaxial...

Long summary description ASUS MB INTEL S775 P5AD2-E PREMIUM ATX:

ASUS MB INTEL S775 P5AD2-E PREMIUM ATX. Maximum internal memory: 4 GB. Networking features: 2 x Marvell PCIe 88E8053 Gigabit LAN Controller, features AI NET2; 54 Mbps IEEE 802.11g and.... Power source type: ATX. Audio output: C-Media High Definition Audio 8-channel CODEC. Expansion slots: 1 x PCI Express x16 slot for discrete graphics card; 2 x PCI Express x1; 3 x PCI

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.