ASUS P4V8X-MX, Intel, Socket 478, 2 GB, 0, 1, JBOD, Integrated 10/100 Mbps LAN + VIA 6103 PHY, micro ATX
ASUS P4V8X-MX. Processor manufacturer: Intel, Processor socket: Socket 478. Maximum internal memory: 2 GB. RAID levels: 0, 1, JBOD. Networking features: Integrated 10/100 Mbps LAN + VIA 6103 PHY. Motherboard form factor: micro ATX, Motherboard chipset: VIA P4M800, Power source type: ATX