ASUS logo

ASUS P4V800-X motherboard Socket 478 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133058
Info modified on:
30 Oct 2024, 13:08:38
Short summary description ASUS P4V800-X motherboard Socket 478 ATX:

ASUS P4V800-X, Intel, Socket 478, Intel® Celeron®, Intel® Pentium® 4, 400,533,800 MHz, DDR-SDRAM, 3 GB

Long summary description ASUS P4V800-X motherboard Socket 478 ATX:

ASUS P4V800-X. Processor manufacturer: Intel, Processor socket: Socket 478, Compatible processor series: Intel® Celeron®, Intel® Pentium® 4. Supported memory types: DDR-SDRAM, Maximum internal memory: 3 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA, RAID levels: 0, 1. Ethernet interface type: Fast Ethernet. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: VIA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.