ASUS logo

ASUSPRO P3540FB-826045X2 laptop Intel® Core™ i5 i5-8265U 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Grey

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17980
Info modified on:
09 Mar 2024, 14:19:00
Short summary description ASUSPRO P3540FB-826045X2 laptop Intel® Core™ i5 i5-8265U 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Grey:

ASUSPRO P3540FB-826045X2, Intel® Core™ i5, 1,6 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 1 TB

Long summary description ASUSPRO P3540FB-826045X2 laptop Intel® Core™ i5 i5-8265U 39,6 cm (15.6") HD 4 GB DDR4-SDRAM 1 TB HDD Wi-Fi 5 (802.11ac) Windows 10 Grey:

ASUSPRO P3540FB-826045X2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1,6 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system installed: Windows 10. Product color: Grey

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.