ASUS logo

ASUS GeForce 6600 256MB GDDR3

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38656
Info modified on:
04 Apr 2019, 04:58:59
Short summary description ASUS GeForce 6600 256MB GDDR3:

ASUS GeForce 6600 256MB, GDDR3, 128 bit, 2048 x 1536 pixels, AGP 8x

Long summary description ASUS GeForce 6600 256MB GDDR3:

ASUS GeForce 6600 256MB. Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 2048 x 1536 pixels. Interface type: AGP 8x

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.