ASUS logo

ASUS MK221H computer monitor 55,9 cm (22") 1680 x 1050 pixels Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98677
Info modified on:
08 May 2024, 22:50:23
Short summary description ASUS MK221H computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:

ASUS MK221H, 55,9 cm (22"), 1680 x 1050 pixels, 2 ms, Black

Long summary description ASUS MK221H computer monitor 55,9 cm (22") 1680 x 1050 pixels Black:

ASUS MK221H. Display diagonal: 55,9 cm (22"), Display resolution: 1680 x 1050 pixels, Response time: 2 ms, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. USB hub version: 2.0. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.