ASUS MeMO Pad 8 ME581CL-1D037A, 20,3 cm (8"), 1920 x 1200 pixels, 16 GB, 2 GB, Android 4.4, Blue
ASUS MeMO Pad 8 ME581CL-1D037A. Display diagonal: 20,3 cm (8"), Display resolution: 1920 x 1200 pixels. Internal storage capacity: 16 GB. Processor frequency: 1,83 GHz, Processor family: Intel Atom®, Processor model: Z3560. Internal memory: 2 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1,2 MP. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Card reader integrated. Weight: 299 g. Operating system installed: Android 4.4. Product color: Blue