ASUS MeMO Pad HD 7 ME173X-1A060A, 17,8 cm (7"), 1280 x 800 pixels, 8 GB, 1 GB, Android, White
ASUS MeMO Pad HD 7 ME173X-1A060A. Display diagonal: 17,8 cm (7"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 8 GB. Processor frequency: 1,2 GHz, Processor family: Mediatek, Processor model: MT8125. Internal memory: 1 GB. Rear camera resolution (numeric): 2 MP, Rear camera type: Single camera, Front camera resolution (numeric): 0,3 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 302 g. Operating system installed: Android. Product color: White