ASUS logo

ASUS MAXIMUS IV EXTREME-Z motherboard Intel Z68 LGA 1155 (Socket H2) ATX

Brand:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
119786
Info modified on:
30 Oct 2024, 13:06:54
Short summary description ASUS MAXIMUS IV EXTREME-Z motherboard Intel Z68 LGA 1155 (Socket H2) ATX:

ASUS MAXIMUS IV EXTREME-Z, Intel, LGA 1155 (Socket H2), Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7, DDR3-SDRAM, 32 GB, Dual-channel

Long summary description ASUS MAXIMUS IV EXTREME-Z motherboard Intel Z68 LGA 1155 (Socket H2) ATX:

ASUS MAXIMUS IV EXTREME-Z. Processor manufacturer: Intel, Processor socket: LGA 1155 (Socket H2), Compatible processor series: Intel® Core™ i3, Intel® Core™ i5, Intel® Core™ i7. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory channels: Dual-channel. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: Intel. BIOS type: EFI AMI, BIOS memory size: 64 Mbit, ACPI version: 2.0a. Width: 30,5 mm, Depth: 26,9 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.