ASUS logo

ASUS Maximus III Gene LGA 1156 (Socket H) micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76212
Info modified on:
30 Oct 2024, 13:07:24
Short summary description ASUS Maximus III Gene LGA 1156 (Socket H) micro ATX:

ASUS Maximus III Gene, Intel, LGA 1156 (Socket H), 16 GB, Non-ECC, 0, 1, 5, 10, Gigabit LAN

Long summary description ASUS Maximus III Gene LGA 1156 (Socket H) micro ATX:

ASUS Maximus III Gene. Processor manufacturer: Intel, Processor socket: LGA 1156 (Socket H). Maximum internal memory: 16 GB, ECC сompatibility: Non-ECC. RAID levels: 0, 1, 5, 10. Networking features: Gigabit LAN. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.