ASUS logo

ASUS MATRIX GTX580 P/2DIS/1536MD5 graphics card NVIDIA GeForce GTX 580 1,5 GB GDDR5

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85022
Info modified on:
07 Mar 2024, 15:34:52
Short summary description ASUS MATRIX GTX580 P/2DIS/1536MD5 graphics card NVIDIA GeForce GTX 580 1,5 GB GDDR5:

ASUS MATRIX GTX580 P/2DIS/1536MD5, GeForce GTX 580, 1,5 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 2.0

Long summary description ASUS MATRIX GTX580 P/2DIS/1536MD5 graphics card NVIDIA GeForce GTX 580 1,5 GB GDDR5:

ASUS MATRIX GTX580 P/2DIS/1536MD5. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 580, Processor frequency: 816 MHz. Discrete graphics card memory: 1,5 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 4008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11. Interface type: PCI Express 2.0. Cooling type: Active

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.