ASUS logo

ASUS M51VA-AS043C laptop Intel® Core™2 Duo P8600 39,1 cm (15.4") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76591
Info modified on:
22 Jan 2025, 06:04:23
Short summary description ASUS M51VA-AS043C laptop Intel® Core™2 Duo P8600 39,1 cm (15.4") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium:

ASUS M51VA-AS043C, Intel® Core™2 Duo, 2,4 GHz, 39,1 cm (15.4"), 1440 x 900 pixels, 4 GB, 320 GB

Long summary description ASUS M51VA-AS043C laptop Intel® Core™2 Duo P8600 39,1 cm (15.4") 4 GB DDR2-SDRAM 320 GB AMD Mobility Radeon HD 3650 Windows Vista Home Premium:

ASUS M51VA-AS043C. Processor family: Intel® Core™2 Duo, Processor model: P8600, Processor frequency: 2,4 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD±RW. Discrete graphics card model: AMD Mobility Radeon HD 3650. Operating system installed: Windows Vista Home Premium. Weight: 2,95 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.