ASUS logo

ASUS M4N78 PRO motherboard Socket AM2 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80283
Info modified on:
30 Oct 2024, 13:10:57
Short summary description ASUS M4N78 PRO motherboard Socket AM2 ATX:

ASUS M4N78 PRO, AMD, Socket AM2, AMD Phenom X3, AMD Phenom X4, 16 GB, ECC & Non-ECC, 0, 1, 0+1

Long summary description ASUS M4N78 PRO motherboard Socket AM2 ATX:

ASUS M4N78 PRO. Processor manufacturer: AMD, Processor socket: Socket AM2, Compatible processor series: AMD Phenom X3, AMD Phenom X4. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1. Graphics card: GeForce 8. Networking features: Gigabit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.