ASUS logo

ASUS M4N72-E motherboard Socket AM2 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118229
Info modified on:
30 Oct 2024, 13:08:39
Short summary description ASUS M4N72-E motherboard Socket AM2 ATX:

ASUS M4N72-E, AMD, Socket AM2, 16 GB, ECC & Non-ECC, 0, 1, 0+1, 5, JBOD, Realtek RTL8211CL

Long summary description ASUS M4N72-E motherboard Socket AM2 ATX:

ASUS M4N72-E. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 16 GB, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 0+1, 5, JBOD. LAN controller: Realtek RTL8211CL, Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: VIA VT1708S

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.