ASUS logo

ASUS M4A88TD-M motherboard AMD 880G Socket AM3 micro ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
65429
Info modified on:
30 Oct 2024, 13:11:13
Short summary description ASUS M4A88TD-M motherboard AMD 880G Socket AM3 micro ATX:

ASUS M4A88TD-M, AMD, Socket AM3, AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6, 16 GB, Dual-channel, ECC & Non-ECC

Long summary description ASUS M4A88TD-M motherboard AMD 880G Socket AM3 micro ATX:

ASUS M4A88TD-M. Processor manufacturer: AMD, Processor socket: Socket AM3, Compatible processor series: AMD Phenom II X2, AMD Phenom II X4, AMD Phenom II X6. Maximum internal memory: 16 GB, Memory channels: Dual-channel, ECC сompatibility: ECC & Non-ECC. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 1024 MB, Graphics card: Radeon HD 4250. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111E, Networking features: Gigabit Ethernet

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.