ASUS M4A78LT-M LE, AMD, Socket AM3, 8 GB, ECC, 0, 1, 10/100/1000 Mbps
ASUS M4A78LT-M LE. Processor manufacturer: AMD, Processor socket: Socket AM3. Maximum internal memory: 8 GB, ECC сompatibility: ECC. RAID levels: 0, 1. Networking features: 10/100/1000 Mbps. Motherboard form factor: micro ATX, Audio output channels: 7.1 channels, Audio chip: VIA VT1708S