ASUS logo

ASUS VivoPC M32CD-B09 PC Intel® Core™ i7 i7-6700 12 GB 1 TB Hybrid-HDD Windows 10 Home Tower Black, Grey

Brand:
Product family:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59321
Info modified on:
14 Mar 2024, 19:27:05
Short summary description ASUS VivoPC M32CD-B09 PC Intel® Core™ i7 i7-6700 12 GB 1 TB Hybrid-HDD Windows 10 Home Tower Black, Grey:

ASUS VivoPC M32CD-B09, 3,4 GHz, Intel® Core™ i7, 12 GB, 1 TB, DVD Super Multi, Windows 10 Home

Long summary description ASUS VivoPC M32CD-B09 PC Intel® Core™ i7 i7-6700 12 GB 1 TB Hybrid-HDD Windows 10 Home Tower Black, Grey:

ASUS VivoPC M32CD-B09. Processor frequency: 3,4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-6700. Internal memory: 12 GB. Total storage capacity: 1 TB, Storage media: Hybrid-HDD, Card reader integrated, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Wi-Fi. Operating system installed: Windows 10 Home. Chassis type: Tower. Product type: PC. Weight: 8,29 kg. Product color: Black, Grey

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.