ASUS logo

ASUS motherboard M2-CROSSHAIR Socket AM2 ATX

Brand:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80570
Info modified on:
30 Oct 2024, 13:08:17
Short summary description ASUS motherboard M2-CROSSHAIR Socket AM2 ATX:

ASUS motherboard M2-CROSSHAIR, AMD, Socket AM2, 8 GB, ECC & Non-ECC, ATX, ATX

Long summary description ASUS motherboard M2-CROSSHAIR Socket AM2 ATX:

ASUS motherboard M2-CROSSHAIR. Processor manufacturer: AMD, Processor socket: Socket AM2. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. Motherboard form factor: ATX, Power source type: ATX. BIOS type: Award. Audio output: Coaxial / Optical S/PDIF out ports

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.