ASUS logo

ASUS L402SA-WX223TS laptop Intel® Celeron® N3060 35,6 cm (14") HD 4 GB DDR3-SDRAM 32 GB Flash Windows 10 Home Blue

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72857
Info modified on:
01 Feb 2025, 06:11:29
Short summary description ASUS L402SA-WX223TS laptop Intel® Celeron® N3060 35,6 cm (14") HD 4 GB DDR3-SDRAM 32 GB Flash Windows 10 Home Blue:

ASUS L402SA-WX223TS, Intel® Celeron®, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description ASUS L402SA-WX223TS laptop Intel® Celeron® N3060 35,6 cm (14") HD 4 GB DDR3-SDRAM 32 GB Flash Windows 10 Home Blue:

ASUS L402SA-WX223TS. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N3060, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics 400. Operating system installed: Windows 10 Home. Product color: Blue

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.