ASUS logo

ASUS L1N64-SLI WS motherboard Socket L1 ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57925
Info modified on:
30 Oct 2024, 13:07:19
Short summary description ASUS L1N64-SLI WS motherboard Socket L1 ATX:

ASUS L1N64-SLI WS, AMD, Socket L1, 8 GB, ECC & Non-ECC, 2 x Marvell 88E1116 PHY, ATX

Long summary description ASUS L1N64-SLI WS motherboard Socket L1 ATX:

ASUS L1N64-SLI WS. Processor manufacturer: AMD, Processor socket: Socket L1. Maximum internal memory: 8 GB, ECC сompatibility: ECC & Non-ECC. Networking features: 2 x Marvell 88E1116 PHY. Motherboard form factor: ATX, Audio chip: ADI AD1988B, Power source type: ATX. BIOS memory size: 64 Mbit

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.