ASUS logo

ASUS L1N64-SLI WS/B motherboard Socket F (1207) Extended ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72676
Info modified on:
30 Oct 2024, 13:06:23
Short summary description ASUS L1N64-SLI WS/B motherboard Socket F (1207) Extended ATX:

ASUS L1N64-SLI WS/B, AMD, Socket F (1207), 2000 MHz, ECC, 1, 0+1, 5, JBOD, Marvell 88E1116

Long summary description ASUS L1N64-SLI WS/B motherboard Socket F (1207) Extended ATX:

ASUS L1N64-SLI WS/B. Processor manufacturer: AMD, Processor socket: Socket F (1207), Processor system buses supported: 2000 MHz. ECC сompatibility: ECC. RAID levels: 1, 0+1, 5, JBOD. LAN controller: Marvell 88E1116. Motherboard form factor: Extended ATX, Audio output channels: 7.1 channels, Audio chip: ADI AD1988B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.