ASUS logo

ASUS K8N-DL motherboard Socket 940 Extended ATX

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98449
Info modified on:
30 Oct 2024, 13:09:23
Short summary description ASUS K8N-DL motherboard Socket 940 Extended ATX:

ASUS K8N-DL motherboard, AMD, Socket 940, 24 GB, ECC, Extended ATX, ATX

Long summary description ASUS K8N-DL motherboard Socket 940 Extended ATX:

ASUS K8N-DL motherboard. Processor manufacturer: AMD, Processor socket: Socket 940. Maximum internal memory: 24 GB, ECC сompatibility: ECC. Motherboard form factor: Extended ATX, Power source type: ATX

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.