ASUS logo

ASUS K756UX-T4086T laptop Intel® Core™ i5 i5-6200U 43,9 cm (17.3") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 10 Home Brown

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73848
Info modified on:
22 Jan 2025, 06:20:01
Short summary description ASUS K756UX-T4086T laptop Intel® Core™ i5 i5-6200U 43,9 cm (17.3") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 10 Home Brown:

ASUS K756UX-T4086T, Intel® Core™ i5, 2,3 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description ASUS K756UX-T4086T laptop Intel® Core™ i5 i5-6200U 43,9 cm (17.3") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 950M Wi-Fi 4 (802.11n) Windows 10 Home Brown:

ASUS K756UX-T4086T. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-6200U, Processor frequency: 2,3 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product color: Brown

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.