ASUS Vivobook Pro 15 OLED K6500ZC-MA231W, Intel® Core™ i7, 39,6 cm (15.6"), 2880 x 1620 pixels, 16 GB, 1 TB, Windows 11 Home
ASUS Vivobook Pro 15 OLED K6500ZC-MA231W. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-12700H. Display diagonal: 39,6 cm (15.6"), HD type: 2.8K, Display resolution: 2880 x 1620 pixels. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics, Discrete graphics card model: NVIDIA GeForce RTX 3050. Operating system installed: Windows 11 Home. Product color: Silver