ASUS logo

ASUS K53BY-E450-S3DDAN laptop AMD Dual-Core E-450 39,6 cm (15.6") Touchscreen HD 3 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M FreeDOS Russian Brown

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50239
Info modified on:
23 Jan 2025, 18:32:46
Short summary description ASUS K53BY-E450-S3DDAN laptop AMD Dual-Core E-450 39,6 cm (15.6") Touchscreen HD 3 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M FreeDOS Russian Brown:

ASUS K53BY-E450-S3DDAN, AMD Dual-Core, 1,66 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 3 GB, 500 GB

Long summary description ASUS K53BY-E450-S3DDAN laptop AMD Dual-Core E-450 39,6 cm (15.6") Touchscreen HD 3 GB DDR3-SDRAM 500 GB HDD AMD Radeon HD 6470M FreeDOS Russian Brown:

ASUS K53BY-E450-S3DDAN. Form factor: Clamshell. Processor family: AMD Dual-Core, Processor model: E-450, Processor frequency: 1,66 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 3 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product color: Brown

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.