ASUS logo

ASUS K52F-SX051V laptop Intel® Core™ i3 i3-350M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38489
Info modified on:
22 Jan 2025, 06:21:45
Short summary description ASUS K52F-SX051V laptop Intel® Core™ i3 i3-350M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium:

ASUS K52F-SX051V, Intel® Core™ i3, 2,26 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description ASUS K52F-SX051V laptop Intel® Core™ i3 i3-350M 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB Intel® GMA Windows 7 Home Premium:

ASUS K52F-SX051V. Processor family: Intel® Core™ i3, Processor model: i3-350M, Processor frequency: 2,26 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Optical drive type: DVD±RW. On-board graphics card model: Intel® HD Graphics, Discrete graphics card model: Intel® GMA. Operating system installed: Windows 7 Home Premium. Weight: 2,62 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.